Vishay Intertechnology, Inc. Through Hole Resistors CW01012R00KE733

Description
12 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012R00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00KE733-ND
Through Hole Resistors CW01012R00KE733-ND
12 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01012R00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01012R00KE733
Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01012R00KE733
Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10-3 12 10% E73 E3 Vishay - 70P3838 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 12 10% E73 E3 Vishay
70P3838
Cw-10-3 12 10% E73 E3 Vishay 70P3838
CW-10-3 12 10% E73 e3

CW-10-3 12 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01012R00KE733-ND CW01012R00KE733 70P3838
Product Name Through Hole Resistors Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10-3 12 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details