Vishay Intertechnology, Inc. Wirewound Resistors CW01012R00KE12

Description
CW-10 12 10% E12 e3
Request a Quote Datasheet
Description
CW-10 12 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01012R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01012R00KE12
Wirewound Resistors 3110-CW01012R00KE12
CW-10 12 10% E12 e3

CW-10 12 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01012R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01012R00KE12
Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01012R00KE12
Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01012R00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00KE12-ND
Through Hole Resistors CW01012R00KE12-ND
12 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 12 10% E12 E3 Vishay - 70P3835 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 12 10% E12 E3 Vishay
70P3835
Cw-10 12 10% E12 E3 Vishay 70P3835
CW-10 12 10% e12 E3

CW-10 12 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01012R00KE12 CW01012R00KE12 CW01012R00KE12-ND 70P3835
Product Name Wirewound Resistors Res Wirewound 12 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 12 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 12 ohms 12 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details