Vishay Intertechnology, Inc. RES 12 OHM 13W 5% WW AXIAL CW01012R00JR69

Description
RES 12ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 13W 5% WW AXIAL - CW01012R00JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 13W 5% WW AXIAL
CW01012R00JR69
RES 12 OHM 13W 5% WW AXIAL CW01012R00JR69
RES 12ohm 13W 5% WW AXIAL

RES 12ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01012R00JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00JR69-ND
Through Hole Resistors CW01012R00JR69-ND
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01012R00JR69 CW01012R00JR69-ND
Product Name RES 12 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details