Vishay Precision Group Through Hole Resistors CW01012R00JE73

Description
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00JE73-ND
Through Hole Resistors CW01012R00JE73-ND
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW01012R00JE73 - CW01012R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW01012R00JE73
CW01012R00JE73
CW01012R00JE73 CW01012R00JE73
CW01012R00JE73

CW01012R00JE73

Supplier's Site
Wirewound Resistors - 3110-CW01012R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01012R00JE73
Wirewound Resistors 3110-CW01012R00JE73
CW-10 12 5% E73 e3

CW-10 12 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 12 Ohm, 10W, 5%; Resistance Vishay - 65K3611 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 10W, 5%; Resistance Vishay
65K3611
Wirewound Resistor, 12 Ohm, 10W, 5%; Resistance Vishay 65K3611
WIREWOUND RESISTOR, 12 OHM, 10W, 5%; Resistance:12ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 10W, 5%; Resistance:12ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 12 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 29X2377 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 12 Ohm, 10W, 5%, Full Reel; Resistance Vishay
29X2377
Wirewound Resistor, 12 Ohm, 10W, 5%, Full Reel; Resistance Vishay 29X2377
WIREWOUND RESISTOR, 12 OHM, 10W, 5%, FULL REEL; Resistance:12ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

WIREWOUND RESISTOR, 12 OHM, 10W, 5%, FULL REEL; Resistance:12ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01012R00JE73-ND CW01012R00JE73 3110-CW01012R00JE73 65K3611 29X2377
Product Name Through Hole Resistors CW01012R00JE73 Wirewound Resistors Wirewound Resistor, 12 Ohm, 10W, 5%; Resistance Vishay Wirewound Resistor, 12 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 12 ohms 12 ohms 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details