Vishay Intertechnology, Inc. RES 12 OHM 13W 5% WW AXIAL CW01012R00JE123

Description
RES 12ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 13W 5% WW AXIAL - CW01012R00JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 13W 5% WW AXIAL
CW01012R00JE123
RES 12 OHM 13W 5% WW AXIAL CW01012R00JE123
RES 12ohm 13W 5% WW AXIAL

RES 12ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01012R00JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00JE123-ND
Through Hole Resistors CW01012R00JE123-ND
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 12 5% E12 E3 Vishay - 70P3833 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 12 5% E12 E3 Vishay
70P3833
Cw-10-3 12 5% E12 E3 Vishay 70P3833
CW-10-3 12 5% e12 E3

CW-10-3 12 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01012R00JE123 CW01012R00JE123-ND 70P3833
Product Name RES 12 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 12 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details