Vishay Intertechnology, Inc. RES 12 OHM 13W 5% WW AXIAL CW01012R00JB143

Description
RES 12ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 13W 5% WW AXIAL - CW01012R00JB143 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 13W 5% WW AXIAL
CW01012R00JB143
RES 12 OHM 13W 5% WW AXIAL CW01012R00JB143
RES 12ohm 13W 5% WW AXIAL

RES 12ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01012R00JB143-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00JB143-ND
Through Hole Resistors CW01012R00JB143-ND
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CW01012R00JB143 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01012R00JB143
Through Hole Resistors CW01012R00JB143
RES 12 OHM 13W 5% AXIAL

RES 12 OHM 13W 5% AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number CW01012R00JB143 CW01012R00JB143-ND CW01012R00JB143
Product Name RES 12 OHM 13W 5% WW AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 12 ohms 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1260349 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 4320
Standards and Certifications RoHS
View Details