Vishay Intertechnology, Inc. RES 12 OHM 13W 5% WW AXIAL CW01012R00JB123

Description
RES 12ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 13W 5% WW AXIAL - CW01012R00JB123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 13W 5% WW AXIAL
CW01012R00JB123
RES 12 OHM 13W 5% WW AXIAL CW01012R00JB123
RES 12ohm 13W 5% WW AXIAL

RES 12ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01012R00JB123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012R00JB123-ND
Through Hole Resistors CW01012R00JB123-ND
12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 12 5% B12 Vishay - 23M4107 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 12 5% B12 Vishay
23M4107
Cw-10-3 12 5% B12 Vishay 23M4107
CW-10-3 12 5% B12

CW-10-3 12 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01012R00JB123 CW01012R00JB123-ND 23M4107
Product Name RES 12 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 12 5% B12 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers