Vishay Intertechnology, Inc. Through Hole Resistors CW01012K70KE733

Description
12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012K70KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K70KE733-ND
Through Hole Resistors CW01012K70KE733-ND
12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.7K OHM 13W 10% WW AXIAL - CW01012K70KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 13W 10% WW AXIAL
CW01012K70KE733
RES 12.7K OHM 13W 10% WW AXIAL CW01012K70KE733
RES 12.7Kohm 13W 10% WW AXIAL

RES 12.7Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 12.7K 10% E73 E3 Vishay - 70P3831 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 12.7K 10% E73 E3 Vishay
70P3831
Cw-10-3 12.7K 10% E73 E3 Vishay 70P3831
CW-10-3 12.7K 10% E73 e3

CW-10-3 12.7K 10% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01012K70KE733-ND CW01012K70KE733 70P3831
Product Name Through Hole Resistors RES 12.7K OHM 13W 10% WW AXIAL Cw-10-3 12.7K 10% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details