Vishay Intertechnology, Inc. Through Hole Resistors CW01012K70KE123

Description
12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012K70KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K70KE123-ND
Through Hole Resistors CW01012K70KE123-ND
12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.7K OHM 13W 10% WW AXIAL - CW01012K70KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 13W 10% WW AXIAL
CW01012K70KE123
RES 12.7K OHM 13W 10% WW AXIAL CW01012K70KE123
RES 12.7Kohm 13W 10% WW AXIAL

RES 12.7Kohm 13W 10% WW AXIAL

Supplier's Site
Cw-10-3 12.7K 10% E12 E3 Vishay - 70P3829 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 12.7K 10% E12 E3 Vishay
70P3829
Cw-10-3 12.7K 10% E12 E3 Vishay 70P3829
CW-10-3 12.7K 10% e12 E3

CW-10-3 12.7K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01012K70KE123-ND CW01012K70KE123 70P3829
Product Name Through Hole Resistors RES 12.7K OHM 13W 10% WW AXIAL Cw-10-3 12.7K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-BPR58CR10J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details