Vishay Intertechnology, Inc. Through Hole Resistors CW01012K70KE12

Description
12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012K70KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K70KE12-ND
Through Hole Resistors CW01012K70KE12-ND
12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12.7 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01012K70KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01012K70KE12
Wirewound Resistors 3110-CW01012K70KE12
CW-10 12.7K 10% E12 e3

CW-10 12.7K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 12.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01012K70KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01012K70KE12
Res Wirewound 12.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01012K70KE12
Res Wirewound 12.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10 12.7K 10% E12 E3 Vishay - 70P3828 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 12.7K 10% E12 E3 Vishay
70P3828
Cw-10 12.7K 10% E12 E3 Vishay 70P3828
CW-10 12.7K 10% e12 E3

CW-10 12.7K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01012K70KE12-ND 3110-CW01012K70KE12 CW01012K70KE12 70P3828
Product Name Through Hole Resistors Wirewound Resistors Res Wirewound 12.7K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10 12.7K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers