Vishay Intertechnology, Inc. Through Hole Resistors CW01012K70JE733

Description
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012K70JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K70JE733-ND
Through Hole Resistors CW01012K70JE733-ND
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.7K OHM 13W 5% WW AXIAL - CW01012K70JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7K OHM 13W 5% WW AXIAL
CW01012K70JE733
RES 12.7K OHM 13W 5% WW AXIAL CW01012K70JE733
RES 12.7Kohm 13W 5% WW AXIAL

RES 12.7Kohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW01012K70JE733-ND CW01012K70JE733
Product Name Through Hole Resistors RES 12.7K OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details