Res Wirewound 12.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
12.7 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
CW-10 12.7K 5% B12
RES 12.7K OHM 13W 5% AXIAL
CW, 1.781 x 0.375", 12.7 kOhm, 5%
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01012K70JB12 | CW01012K70JB12-ND | 3110-CW01012K70JB12 | CW01012K70JB12 | 43C8565 |
| Product Name | Res Wirewound 12.7K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Wirewound Resistors | Through Hole Resistors | Cw, 1.781 X 0.375, 12.7 Kohm, 5% Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | |||
| Power Rating | 10 watts | 13 watts | 13 watts |