Vishay Intertechnology, Inc. Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01012K00KE733

Description
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01012K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01012K00KE733
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01012K00KE733
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01012K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K00KE733-ND
Through Hole Resistors CW01012K00KE733-ND
12 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 12K 10% E73 E3 Vishay - 70P3815 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 12K 10% E73 E3 Vishay
70P3815
Cw-10-3 12K 10% E73 E3 Vishay 70P3815
CW-10-3 12K 10% E73 e3

CW-10-3 12K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01012K00KE733 CW01012K00KE733-ND 70P3815
Product Name Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 12K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers