Vishay Intertechnology, Inc. Through Hole Resistors CW01012K00KE123

Description
12 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW01012K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K00KE123-ND
Through Hole Resistors CW01012K00KE123-ND
12 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01012K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01012K00KE123
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01012K00KE123
Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 12K 10% E12 E3 Vishay - 70P3813 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 12K 10% E12 E3 Vishay
70P3813
Cw-10-3 12K 10% E12 E3 Vishay 70P3813
CW-10-3 12K 10% e12 E3

CW-10-3 12K 10% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01012K00KE123-ND CW01012K00KE123 70P3813
Product Name Through Hole Resistors Res Wirewound 12K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 12K 10% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 10 +/- % 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details