Vishay Intertechnology, Inc. Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01012K00JR69

Description
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01012K00JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01012K00JR69
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01012K00JR69
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01012K00JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K00JR69-ND
Through Hole Resistors CW01012K00JR69-ND
12 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01012K00JR69 CW01012K00JR69-ND
Product Name Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers