Vishay Intertechnology, Inc. RES 12K OHM 13W 5% WW AXIAL CW01012K00JE73

Description
RES 12Kohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12Kohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12K OHM 13W 5% WW AXIAL - CW01012K00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 13W 5% WW AXIAL
CW01012K00JE73
RES 12K OHM 13W 5% WW AXIAL CW01012K00JE73
RES 12Kohm 13W 5% WW AXIAL

RES 12Kohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01012K00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K00JE73-ND
Through Hole Resistors CW01012K00JE73-ND
12 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01012K00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01012K00JE73
Wirewound Resistors 3110-CW01012K00JE73
CW-10 12K 5% E73 e3

CW-10 12K 5% E73 e3

Supplier's Site Datasheet
Cw-10 12K 5% E73 E3 Vishay - 70P3810 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 12K 5% E73 E3 Vishay
70P3810
Cw-10 12K 5% E73 E3 Vishay 70P3810
CW-10 12K 5% E73 e3

CW-10 12K 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01012K00JE73 CW01012K00JE73-ND 3110-CW01012K00JE73 70P3810
Product Name RES 12K OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-10 12K 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12000 ohms 12000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623750-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.0700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details