Vishay Precision Group Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01012K00JB12

Description
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01012K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01012K00JB12
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01012K00JB12
Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01012K00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01012K00JB12-ND
Through Hole Resistors CW01012K00JB12-ND
12 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

12 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01012K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01012K00JB12
Wirewound Resistors 3110-CW01012K00JB12
CW-10 12K 5% B12

CW-10 12K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW01012K00JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW01012K00JB12
Through Hole Resistors CW01012K00JB12
RES 12K OHM 13W 5% AXIAL

RES 12K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Resistor Wirewound, 12Kohm, 10W, 5%; Resistance Vishay - 03F5020 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 12Kohm, 10W, 5%; Resistance Vishay
03F5020
Resistor Wirewound, 12Kohm, 10W, 5%; Resistance Vishay 03F5020
RESISTOR WIREWOUND, 12KOHM, 10W, 5%; Resistance:12kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

RESISTOR WIREWOUND, 12KOHM, 10W, 5%; Resistance:12kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01012K00JB12 CW01012K00JB12-ND 3110-CW01012K00JB12 CW01012K00JB12 03F5020
Product Name Res Wirewound 12K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Wirewound Resistors Through Hole Resistors Resistor Wirewound, 12Kohm, 10W, 5%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts 13 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details