Vishay Intertechnology, Inc. Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010125R0KE73

Description
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010125R0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010125R0KE73
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010125R0KE73
Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW010125R0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010125R0KE73
Wirewound Resistors 3110-CW010125R0KE73
CW-10 125 10% E73 e3

CW-10 125 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010125R0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010125R0KE73-ND
Through Hole Resistors CW010125R0KE73-ND
125 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 125 10% E73 E3 Vishay - 70P3860 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 125 10% E73 E3 Vishay
70P3860
Cw-10 125 10% E73 E3 Vishay 70P3860
CW-10 125 10% E73 e3

CW-10 125 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010125R0KE73 3110-CW010125R0KE73 CW010125R0KE73-ND 70P3860
Product Name Res Wirewound 125 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Through Hole Resistors Cw-10 125 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details