Vishay Intertechnology, Inc. RES 125 OHM 13W 10% WW AXIAL CW010125R0KE123

Description
RES 125ohm 13W 10% WW AXIAL
Request a Quote Datasheet
Description
RES 125ohm 13W 10% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 13W 10% WW AXIAL - CW010125R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 13W 10% WW AXIAL
CW010125R0KE123
RES 125 OHM 13W 10% WW AXIAL CW010125R0KE123
RES 125ohm 13W 10% WW AXIAL

RES 125ohm 13W 10% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010125R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010125R0KE123-ND
Through Hole Resistors CW010125R0KE123-ND
125 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 125 10% E12 E3 Vishay - 70P3859 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 125 10% E12 E3 Vishay
70P3859
Cw-10-3 125 10% E12 E3 Vishay 70P3859
CW-10-3 125 10% e12 E3

CW-10-3 125 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010125R0KE123 CW010125R0KE123-ND 70P3859
Product Name RES 125 OHM 13W 10% WW AXIAL Through Hole Resistors Cw-10-3 125 10% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 10 +/- % 10 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details