Vishay Precision Group RES 125 OHM 13W 5% WW AXIAL CW010125R0JS73

Description
RES 125ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 125ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 13W 5% WW AXIAL - CW010125R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 13W 5% WW AXIAL
CW010125R0JS73
RES 125 OHM 13W 5% WW AXIAL CW010125R0JS73
RES 125ohm 13W 5% WW AXIAL

RES 125ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010125R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010125R0JS73
Wirewound Resistors 3110-CW010125R0JS73
CW-10 125 5% S73

CW-10 125 5% S73

Supplier's Site Datasheet
Through Hole Resistors - CWE-125TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-125TR-ND
Through Hole Resistors CWE-125TR-ND
125 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor Wirewound, 125 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 06H0045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 125 Ohm, 10W, 5%, Full Reel; Resistance Vishay
06H0045
Resistor Wirewound, 125 Ohm, 10W, 5%, Full Reel; Resistance Vishay 06H0045
RESISTOR WIREWOUND, 125 OHM, 10W, 5%, FULL REEL; Resistance:125ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR WIREWOUND, 125 OHM, 10W, 5%, FULL REEL; Resistance:125ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW010125R0JS73 3110-CW010125R0JS73 CWE-125TR-ND 06H0045
Product Name RES 125 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor Wirewound, 125 Ohm, 10W, 5%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 125 ohms 125 ohms 125 ohms 125 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers