Vishay Precision Group Wirewound Resistors CW010125R0JE73

Description
CW-10 125 5% E73 e3
Request a Quote Datasheet
Description
CW-10 125 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010125R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010125R0JE73
Wirewound Resistors 3110-CW010125R0JE73
CW-10 125 5% E73 e3

CW-10 125 5% E73 e3

Supplier's Site Datasheet
CW010125R0JE73 - CW010125R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW010125R0JE73
CW010125R0JE73
CW010125R0JE73 CW010125R0JE73
CW010125R0JE73

CW010125R0JE73

Supplier's Site
Through Hole Resistors - 541-CW010125R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010125R0JE73TR-ND
Through Hole Resistors 541-CW010125R0JE73TR-ND
125 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW010125R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010125R0JE73CT-ND
Through Hole Resistors 541-CW010125R0JE73CT-ND
RES 125 OHM 13W 5% AXIAL

RES 125 OHM 13W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 125 Ohm, 10W, 5%; Resistance Vishay - 65K3613 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 125 Ohm, 10W, 5%; Resistance Vishay
65K3613
Wirewound Resistor, 125 Ohm, 10W, 5%; Resistance Vishay 65K3613
WIREWOUND RESISTOR, 125 OHM, 10W, 5%; Resistance:125ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 125 OHM, 10W, 5%; Resistance:125ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010125R0JE73 CW010125R0JE73 541-CW010125R0JE73TR-ND 65K3613
Product Name Wirewound Resistors CW010125R0JE73 Through Hole Resistors Wirewound Resistor, 125 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers