Vishay Intertechnology, Inc. RES 125 OHM 13W 5% WW AXIAL CW010125R0JE123

Description
RES 125ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 125ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 13W 5% WW AXIAL - CW010125R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 13W 5% WW AXIAL
CW010125R0JE123
RES 125 OHM 13W 5% WW AXIAL CW010125R0JE123
RES 125ohm 13W 5% WW AXIAL

RES 125ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW010125R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010125R0JE123-ND
Through Hole Resistors CW010125R0JE123-ND
125 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 125 5% E12 E3 Vishay - 70P3856 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 125 5% E12 E3 Vishay
70P3856
Cw-10-3 125 5% E12 E3 Vishay 70P3856
CW-10-3 125 5% e12 E3

CW-10-3 125 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010125R0JE123 CW010125R0JE123-ND 70P3856
Product Name RES 125 OHM 13W 5% WW AXIAL Through Hole Resistors Cw-10-3 125 5% E12 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 125 ohms 125 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details