Vishay Intertechnology, Inc. Through Hole Resistors CW010121R0JE733

Description
121 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
121 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010121R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010121R0JE733-ND
Through Hole Resistors CW010121R0JE733-ND
121 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

121 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 121 OHM 13W 5% WW AXIAL - CW010121R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 13W 5% WW AXIAL
CW010121R0JE733
RES 121 OHM 13W 5% WW AXIAL CW010121R0JE733
RES 121ohm 13W 5% WW AXIAL

RES 121ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 121 5% E73 E3 Vishay - 70P3850 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 121 5% E73 E3 Vishay
70P3850
Cw-10-3 121 5% E73 E3 Vishay 70P3850
CW-10-3 121 5% E73 e3

CW-10-3 121 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010121R0JE733-ND CW010121R0JE733 70P3850
Product Name Through Hole Resistors RES 121 OHM 13W 5% WW AXIAL Cw-10-3 121 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 121 ohms 121 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details