Vishay Intertechnology, Inc. Wirewound Resistors CW010121R0JE73

Description
CW-10 121 5% E73 e3
Request a Quote Datasheet
Description
CW-10 121 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010121R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010121R0JE73
Wirewound Resistors 3110-CW010121R0JE73
CW-10 121 5% E73 e3

CW-10 121 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010121R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010121R0JE73-ND
Through Hole Resistors CW010121R0JE73-ND
121 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

121 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 121 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010121R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 121 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010121R0JE73
Res Wirewound 121 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010121R0JE73
Res Wirewound 121 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 121 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 121 5% E73 E3 Vishay - 70P3849 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 121 5% E73 E3 Vishay
70P3849
Cw-10 121 5% E73 E3 Vishay 70P3849
CW-10 121 5% E73 e3

CW-10 121 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010121R0JE73 CW010121R0JE73-ND CW010121R0JE73 70P3849
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 121 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 121 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 121 ohms 121 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1278368 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R152JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details