Res Wirewound 121 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
121 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW010121R0JE123 | CW010121R0JE123-ND | 70P3848 |
| Product Name | Res Wirewound 121 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk | Through Hole Resistors | Cw-10-3 121 5% E12 E3 Vishay |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | |
| Power Rating | 10 watts | 13 watts |