Vishay Intertechnology, Inc. Res Wirewound 120 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010120R0KE733

Description
Res Wirewound 120 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 120 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 120 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010120R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010120R0KE733
Res Wirewound 120 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010120R0KE733
Res Wirewound 120 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW010120R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010120R0KE733-ND
Through Hole Resistors CW010120R0KE733-ND
120 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 120 10% E73 E3 Vishay - 70P3846 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 120 10% E73 E3 Vishay
70P3846
Cw-10-3 120 10% E73 E3 Vishay 70P3846
CW-10-3 120 10% E73 e3

CW-10-3 120 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010120R0KE733 CW010120R0KE733-ND 70P3846
Product Name Res Wirewound 120 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 120 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details