Vishay Intertechnology, Inc. Wirewound Resistors CW010120R0JS73

Description
CW-10 120 5% S73
Request a Quote Datasheet
Description
CW-10 120 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010120R0JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010120R0JS73
Wirewound Resistors 3110-CW010120R0JS73
CW-10 120 5% S73

CW-10 120 5% S73

Supplier's Site Datasheet
RES 120 OHM 5% 13W SILICONE WW - CW010120R0JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 5% 13W SILICONE WW
CW010120R0JS73
RES 120 OHM 5% 13W SILICONE WW CW010120R0JS73
RES 120ohm 5% 13W SILICONE WW

RES 120ohm 5% 13W SILICONE WW

Supplier's Site
Through Hole Resistors - CWE-120TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-120TR-ND
Through Hole Resistors CWE-120TR-ND
120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor Wirewound, 120 Ohm, 10W, 5%; Resistance Vishay - 06H0044 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 120 Ohm, 10W, 5%; Resistance Vishay
06H0044
Resistor Wirewound, 120 Ohm, 10W, 5%; Resistance Vishay 06H0044
RESISTOR WIREWOUND, 120 OHM, 10W, 5%; Resistance:120ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

RESISTOR WIREWOUND, 120 OHM, 10W, 5%; Resistance:120ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010120R0JS73 CW010120R0JS73 CWE-120TR-ND 06H0044
Product Name Wirewound Resistors RES 120 OHM 5% 13W SILICONE WW Through Hole Resistors Resistor Wirewound, 120 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614883-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4.7 ohms
View Details
2 suppliers