Vishay Intertechnology, Inc. Through Hole Resistors CW010120R0JR69

Description
120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010120R0JR69-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010120R0JR69-ND
Through Hole Resistors CW010120R0JR69-ND
120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 120 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010120R0JR69 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 120 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010120R0JR69
Res Wirewound 120 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010120R0JR69
Res Wirewound 120 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 120 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010120R0JR69-ND CW010120R0JR69
Product Name Through Hole Resistors Res Wirewound 120 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details