Vishay Precision Group RES 120 OHM 13W 5% WW AXIAL CW010120R0JE73

Description
RES 120ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 120ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 120 OHM 13W 5% WW AXIAL - CW010120R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 13W 5% WW AXIAL
CW010120R0JE73
RES 120 OHM 13W 5% WW AXIAL CW010120R0JE73
RES 120ohm 13W 5% WW AXIAL

RES 120ohm 13W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW010120R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010120R0JE73
Wirewound Resistors 3110-CW010120R0JE73
CW-10 120 5% E73 e3

CW-10 120 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW010120R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010120R0JE73TR-ND
Through Hole Resistors 541-CW010120R0JE73TR-ND
120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW010120R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW010120R0JE73CT-ND
Through Hole Resistors 541-CW010120R0JE73CT-ND
120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

120 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 120 Ohm, 10W, 5%; Resistance Vishay - 65K3612 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 10W, 5%; Resistance Vishay
65K3612
Wirewound Resistor, 120 Ohm, 10W, 5%; Resistance Vishay 65K3612
WIREWOUND RESISTOR, 120 OHM, 10W, 5%; Resistance:120ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 120 OHM, 10W, 5%; Resistance:120ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Resistor, Full Reel; Resistance Vishay - 27K6481 - Newark, An Avnet Company
Chicago, IL, United States
Power Resistor, Full Reel; Resistance Vishay
27K6481
Power Resistor, Full Reel; Resistance Vishay 27K6481
Power Resistor, FULL REEL; Resistance:120ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

Power Resistor, FULL REEL; Resistance:120ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW010120R0JE73 3110-CW010120R0JE73 541-CW010120R0JE73TR-ND 65K3612 27K6481
Product Name RES 120 OHM 13W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 120 Ohm, 10W, 5%; Resistance Vishay Power Resistor, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms 120 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts 10 watts
Category / Application Industrial General Use Power Applications
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879453-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 1 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers