120 Ohms ±5% 13W Through Hole Resistor Axial Wirewound
RES 120 OHM 13W 5% AXIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CW010120R0JE12HE-ND | CW010120R0JE12HE |
| Product Name | Through Hole Resistors | Through Hole Resistors |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole |
| Resistance Range | 120 ohms | 120 ohms |