Vishay Intertechnology, Inc. Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01011K00KE733

Description
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01011K00KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01011K00KE733
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01011K00KE733
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01011K00KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01011K00KE733-ND
Through Hole Resistors CW01011K00KE733-ND
11 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

11 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 11K 10% E73 E3 Vishay - 70P3775 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 11K 10% E73 E3 Vishay
70P3775
Cw-10-3 11K 10% E73 E3 Vishay 70P3775
CW-10-3 11K 10% E73 e3

CW-10-3 11K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01011K00KE733 CW01011K00KE733-ND 70P3775
Product Name Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cw-10-3 11K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details