Vishay Intertechnology, Inc. Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01011K00KE73

Description
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01011K00KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01011K00KE73
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01011K00KE73
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01011K00KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01011K00KE73-ND
Through Hole Resistors CW01011K00KE73-ND
11 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

11 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01011K00KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01011K00KE73
Wirewound Resistors 3110-CW01011K00KE73
CW-10 11K 10% E73 e3

CW-10 11K 10% E73 e3

Supplier's Site Datasheet
Cw-10 11K 10% E73 E3 Vishay - 70P3774 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 11K 10% E73 E3 Vishay
70P3774
Cw-10 11K 10% E73 E3 Vishay 70P3774
CW-10 11K 10% E73 e3

CW-10 11K 10% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW01011K00KE73 CW01011K00KE73-ND 3110-CW01011K00KE73 70P3774
Product Name Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Wirewound Resistors Cw-10 11K 10% E73 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers