Vishay Intertechnology, Inc. Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01011K00KE123

Description
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01011K00KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01011K00KE123
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01011K00KE123
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01011K00KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01011K00KE123-ND
Through Hole Resistors CW01011K00KE123-ND
11 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

11 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 11K 10% E12 E3 Vishay - 70P3773 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 11K 10% E12 E3 Vishay
70P3773
Cw-10-3 11K 10% E12 E3 Vishay 70P3773
CW-10-3 11K 10% e12 E3

CW-10-3 11K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW01011K00KE123 CW01011K00KE123-ND 70P3773
Product Name Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 11K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A24RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details