Vishay Intertechnology, Inc. Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01011K00KE12

Description
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01011K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01011K00KE12
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01011K00KE12
Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW01011K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01011K00KE12
Wirewound Resistors 3110-CW01011K00KE12
CW-10 11K 10% E12 e3

CW-10 11K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW01011K00KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01011K00KE12-ND
Through Hole Resistors CW01011K00KE12-ND
11 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

11 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10 11K 10% E12 E3 Vishay - 70P3772 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 11K 10% E12 E3 Vishay
70P3772
Cw-10 11K 10% E12 E3 Vishay 70P3772
CW-10 11K 10% e12 E3

CW-10 11K 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW01011K00KE12 3110-CW01011K00KE12 CW01011K00KE12-ND 70P3772
Product Name Res Wirewound 11K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Cw-10 11K 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details