Vishay Intertechnology, Inc. Wirewound Resistors CW01011K00JS73

Description
CW-10 11K 5% S73
Request a Quote Datasheet
Description
CW-10 11K 5% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01011K00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01011K00JS73
Wirewound Resistors 3110-CW01011K00JS73
CW-10 11K 5% S73

CW-10 11K 5% S73

Supplier's Site Datasheet
Res Wirewound 11K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW01011K00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW01011K00JS73
Res Wirewound 11K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW01011K00JS73
Res Wirewound 11K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CW01011K00JS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01011K00JS73-ND
Through Hole Resistors CW01011K00JS73-ND
11 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

11 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor Wirewound, 11Kohm, 10W, 5%; Resistance Vishay - 06H0042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 11Kohm, 10W, 5%; Resistance Vishay
06H0042
Resistor Wirewound, 11Kohm, 10W, 5%; Resistance Vishay 06H0042
RESISTOR WIREWOUND, 11KOHM, 10W, 5%; Resistance:11kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

RESISTOR WIREWOUND, 11KOHM, 10W, 5%; Resistance:11kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:47.62mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW01011K00JS73 CW01011K00JS73 CW01011K00JS73-ND 06H0042
Product Name Wirewound Resistors Res Wirewound 11K Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor Wirewound, 11Kohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 11000 ohms 11000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details