11 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 11Kohm 13W 5% WW AXIAL
RES,Metal Alloy,11KOhms,5+/-% Tol,-30,30ppm-TC
RES 11K OHM 13W 5% AXIAL
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW01011K00JB12-ND | CW01011K00JB12 | 3110-CW01011K00JB12 | 43C8561 | CW01011K00JB12 |
| Product Name | Through Hole Resistors | RES 11K OHM 13W 5% WW AXIAL | Wirewound Resistors | Res,metal Alloy,11Kohms,5+/-% Tol,-30,30Ppm-Tc Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | |||
| Category / Application | General Use | Industrial | |||
| Technology / Construction | Wirewound | MetalAlloy | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | ThroughHole | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |