Vishay Intertechnology, Inc. Res Wirewound 118 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010118R0KE123

Description
Res Wirewound 118 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 118 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 118 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010118R0KE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010118R0KE123
Res Wirewound 118 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010118R0KE123
Res Wirewound 118 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 118 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010118R0KE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010118R0KE123-ND
Through Hole Resistors CW010118R0KE123-ND
118 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

118 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 118 10% E12 E3 Vishay - 70P3805 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 118 10% E12 E3 Vishay
70P3805
Cw-10-3 118 10% E12 E3 Vishay 70P3805
CW-10-3 118 10% e12 E3

CW-10-3 118 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010118R0KE123 CW010118R0KE123-ND 70P3805
Product Name Res Wirewound 118 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10-3 118 10% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R335JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details