Vishay Intertechnology, Inc. Through Hole Resistors CW010118R0JE123

Description
118 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
118 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010118R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010118R0JE123-ND
Through Hole Resistors CW010118R0JE123-ND
118 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

118 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 118 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010118R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 118 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010118R0JE123
Res Wirewound 118 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010118R0JE123
Res Wirewound 118 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 118 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-10-3 118 5% E12 E3 Vishay - 70P3801 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 118 5% E12 E3 Vishay
70P3801
Cw-10-3 118 5% E12 E3 Vishay 70P3801
CW-10-3 118 5% e12 E3

CW-10-3 118 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010118R0JE123-ND CW010118R0JE123 70P3801
Product Name Through Hole Resistors Res Wirewound 118 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-10-3 118 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 118 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details