Vishay Intertechnology, Inc. Through Hole Resistors CW010117R0JE733

Description
117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010117R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010117R0JE733-ND
Through Hole Resistors CW010117R0JE733-ND
117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 117 OHM 13W 5% WW AXIAL - CW010117R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117 OHM 13W 5% WW AXIAL
CW010117R0JE733
RES 117 OHM 13W 5% WW AXIAL CW010117R0JE733
RES 117ohm 13W 5% WW AXIAL

RES 117ohm 13W 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010117R0JE733-ND CW010117R0JE733
Product Name Through Hole Resistors RES 117 OHM 13W 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 117 ohms 117 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers