Vishay Intertechnology, Inc. Through Hole Resistors CW010117R0JE73

Description
117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010117R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010117R0JE73-ND
Through Hole Resistors CW010117R0JE73-ND
117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 117 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010117R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 117 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010117R0JE73
Res Wirewound 117 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010117R0JE73
Res Wirewound 117 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 117 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW010117R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010117R0JE73
Wirewound Resistors 3110-CW010117R0JE73
CW-10 117 5% E73 e3

CW-10 117 5% E73 e3

Supplier's Site Datasheet
Cw-10 117 5% E73 E3 Vishay - 70P3794 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 117 5% E73 E3 Vishay
70P3794
Cw-10 117 5% E73 E3 Vishay 70P3794
CW-10 117 5% E73 e3

CW-10 117 5% E73 e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW010117R0JE73-ND CW010117R0JE73 3110-CW010117R0JE73 70P3794
Product Name Through Hole Resistors Res Wirewound 117 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-10 117 5% E73 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 117 ohms 117 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1249277 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details