Vishay Intertechnology, Inc. Through Hole Resistors CW010117R0JE123

Description
117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010117R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010117R0JE123-ND
Through Hole Resistors CW010117R0JE123-ND
117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

117 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 117 OHM 13W 5% WW AXIAL - CW010117R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 117 OHM 13W 5% WW AXIAL
CW010117R0JE123
RES 117 OHM 13W 5% WW AXIAL CW010117R0JE123
RES 117ohm 13W 5% WW AXIAL

RES 117ohm 13W 5% WW AXIAL

Supplier's Site
Cw-10-3 117 5% E12 E3 Vishay - 70P3793 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 117 5% E12 E3 Vishay
70P3793
Cw-10-3 117 5% E12 E3 Vishay 70P3793
CW-10-3 117 5% e12 E3

CW-10-3 117 5% e12 E3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010117R0JE123-ND CW010117R0JE123 70P3793
Product Name Through Hole Resistors RES 117 OHM 13W 5% WW AXIAL Cw-10-3 117 5% E12 E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 117 ohms 117 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details