Vishay Intertechnology, Inc. Through Hole Resistors CW010110R0KE733

Description
110 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
110 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010110R0KE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010110R0KE733-ND
Through Hole Resistors CW010110R0KE733-ND
110 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

110 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 110 OHM 13W 10% WW AXIAL - CW010110R0KE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 13W 10% WW AXIAL
CW010110R0KE733
RES 110 OHM 13W 10% WW AXIAL CW010110R0KE733
RES 110ohm 13W 10% WW AXIAL

RES 110ohm 13W 10% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010110R0KE733-ND CW010110R0KE733
Product Name Through Hole Resistors RES 110 OHM 13W 10% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers