Vishay Intertechnology, Inc. RES 110 OHM 5% SILICONE WW CW010110R0JE733

Description
RES 110ohm 5% SILICONE WW
Request a Quote Datasheet
Description
RES 110ohm 5% SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 5% SILICONE WW - CW010110R0JE733 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 5% SILICONE WW
CW010110R0JE733
RES 110 OHM 5% SILICONE WW CW010110R0JE733
RES 110ohm 5% SILICONE WW

RES 110ohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010110R0JE733-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010110R0JE733-ND
Through Hole Resistors CW010110R0JE733-ND
110 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

110 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Cw-10-3 110 5% E73 E3 Vishay - 70P3787 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10-3 110 5% E73 E3 Vishay
70P3787
Cw-10-3 110 5% E73 E3 Vishay 70P3787
CW-10-3 110 5% E73 e3

CW-10-3 110 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW010110R0JE733 CW010110R0JE733-ND 70P3787
Product Name RES 110 OHM 5% SILICONE WW Through Hole Resistors Cw-10-3 110 5% E73 E3 Vishay
Resistance Range 110 ohms 110 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614917-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2490 ohms
View Details
2 suppliers