Vishay Intertechnology, Inc. Res Wirewound 110 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010110R0JE123

Description
Res Wirewound 110 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 110 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 110 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010110R0JE123 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010110R0JE123
Res Wirewound 110 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010110R0JE123
Res Wirewound 110 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 110 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010110R0JE123-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010110R0JE123-ND
Through Hole Resistors CW010110R0JE123-ND
110 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

110 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW010110R0JE123 CW010110R0JE123-ND
Product Name Res Wirewound 110 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249330 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers