Vishay Intertechnology, Inc. Wirewound Resistors CW010110K0JE73

Description
CW-10 110K 5% E73 e3
Request a Quote
Description
CW-10 110K 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW010 series comprises axially leaded, silicone-coated wirewound resistors rated for 10.0 W at 25 °C and 13.0 W at +350 °C, with resistance values up to 167 kΩ and ±5 % tolerance. It operates from -65 °C to +350 °C and withstands 1000 V rms dielectric voltage. The temperature coefficient is ±30 ppm/°C for 10 Ω and above. The resistor has a ceramic core with copper-nickel or nickel-chrome alloy element and metal end caps. Physical dimensions are 1.781 ± 0.062 inches (45.24 ± 1.57 mm) long with a maximum lead-to-lead length of 1.875 inches (47.62 mm). The E73 suffix denotes lead-free termination and tape/reel packaging with 500 pieces per reel.

Datasheet Summary
Powered by GS/AI

The CW010 series comprises axially leaded, silicone-coated wirewound resistors rated for 10.0 W at 25 °C and 13.0 W at +350 °C, with resistance values up to 167 kΩ and ±5 % tolerance. It operates from -65 °C to +350 °C and withstands 1000 V rms dielectric voltage. The temperature coefficient is ±30 ppm/°C for 10 Ω and above. The resistor has a ceramic core with copper-nickel or nickel-chrome alloy element and metal end caps. Physical dimensions are 1.781 ± 0.062 inches (45.24 ± 1.57 mm) long with a maximum lead-to-lead length of 1.875 inches (47.62 mm). The E73 suffix denotes lead-free termination and tape/reel packaging with 500 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010110K0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010110K0JE73
Wirewound Resistors 3110-CW010110K0JE73
CW-10 110K 5% E73 e3

CW-10 110K 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-CW010110K0JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RN73H1JTTD1001B25TR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction MetalFilm
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chassis Mount Resistors - 696-UAL50-162RF1-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial, Box
Features Non-Inductive
View Details