CW-10 10 10% E73 e3
10 Ohms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Res Wirewound 10 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW01010R00KE73 | CW01010R00KE73-ND | CW01010R00KE73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 10 Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 10 ohms | 10 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Configuration | Single Resistor |