Vishay Intertechnology, Inc. RES 10 OHM 13W 5% WW AXIAL CW01010R00JS67

Description
RES 10ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 13W 5% WW AXIAL - CW01010R00JS67 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 13W 5% WW AXIAL
CW01010R00JS67
RES 10 OHM 13W 5% WW AXIAL CW01010R00JS67
RES 10ohm 13W 5% WW AXIAL

RES 10ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01010R00JS67-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010R00JS67-ND
Through Hole Resistors CW01010R00JS67-ND
10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01010R00JS67 CW01010R00JS67-ND
Product Name RES 10 OHM 13W 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details