Vishay Precision Group RES 10 OHM 13W 5% WW AXIAL CW01010R00JE73

Description
RES 10ohm 13W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 13W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 13W 5% WW AXIAL - CW01010R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 13W 5% WW AXIAL
CW01010R00JE73
RES 10 OHM 13W 5% WW AXIAL CW01010R00JE73
RES 10ohm 13W 5% WW AXIAL

RES 10ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CWE-10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-10RCT-ND
Through Hole Resistors CWE-10RCT-ND
10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWE-10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWE-10RTR-ND
Through Hole Resistors CWE-10RTR-ND
10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW01010R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01010R00JE73
Wirewound Resistors 3110-CW01010R00JE73
CW-10 10 5% E73 e3

CW-10 10 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 10W, 5%, Full Reel; Resistance Vishay - 65K3609 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 5%, Full Reel; Resistance Vishay
65K3609
Wirewound Resistor, 10 Ohm, 10W, 5%, Full Reel; Resistance Vishay 65K3609
WIREWOUND RESISTOR, 10 OHM, 10W, 5%, FULL REEL; Resistance:10ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 10W, 5%, FULL REEL; Resistance:10ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Vishay - 65K3608 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Vishay
65K3608
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Vishay 65K3608
WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 16339257 - Radwell International
Willingboro, NJ, United States
Resistor
16339257
Resistor 16339257
(PRICE/TC) WIREWOUND RESISTOR, 10 OHM, 10W, 5%; RESISTANCE:10OHM; PRODUCT RANGE:CW SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; BODY MATERIAL:WIREWOUNDRO HS COMPLI. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) WIREWOUND RESISTOR, 10 OHM, 10W, 5%; RESISTANCE:10OHM; PRODUCT RANGE:CW SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; BODY MATERIAL:WIREWOUNDROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number CW01010R00JE73 CWE-10RCT-ND 3110-CW01010R00JE73 65K3609 16339257
Product Name RES 10 OHM 13W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 10 Ohm, 10W, 5%, Full Reel; Resistance Vishay Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 13 watts 13 watts 10 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Chassis Mount Resistors - 7-1625971-7 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.1000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details