Vishay Precision Group Wirewound Resistors CW01010R00JE12

Description
CW-10 10 5% E12 e3
Request a Quote Datasheet
Description
CW-10 10 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW01010R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW01010R00JE12
Wirewound Resistors 3110-CW01010R00JE12
CW-10 10 5% E12 e3

CW-10 10 5% E12 e3

Supplier's Site Datasheet
RES 10 OHM 13W 5% WW AXIAL - CW01010R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 13W 5% WW AXIAL
CW01010R00JE12
RES 10 OHM 13W 5% WW AXIAL CW01010R00JE12
RES 10ohm 13W 5% WW AXIAL

RES 10ohm 13W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW01010R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010R00JE12-ND
Through Hole Resistors CW01010R00JE12-ND
10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk - 70201329 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk
70201329
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk 70201329
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Vishay - 63M1035 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Vishay
63M1035
Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Vishay 63M1035
WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 10W, 5%; Resistance:10ohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW01010R00JE12 CW01010R00JE12 CW01010R00JE12-ND 70201329 63M1035
Product Name Wirewound Resistors RES 10 OHM 13W 5% WW AXIAL Through Hole Resistors Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 10 W;Tol 5%;Axial;Bulk Wirewound Resistor, 10 Ohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use General Use
Standards and Certifications RoHS RoHS
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leads Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 4-1879071-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R102GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers