Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01010R00JB14

Description
Res Wirewound 10 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW01010R00JB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW01010R00JB14
Res Wirewound 10 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW01010R00JB14
Res Wirewound 10 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW01010R00JB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW01010R00JB14-ND
Through Hole Resistors CW01010R00JB14-ND
10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW01010R00JB14 CW01010R00JB14-ND
Product Name Res Wirewound 10 Ohm 5% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 10 watts 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers